TE Connectivity 1-6450551-3
- 收藏
- 对比
1-6450551-3
2460-1-6450551-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 30 Position, 6.35 mm / 2.54 mm [.25 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
1-6450551-3详情
TE Connectivity 1-6450551-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .25
Centerline (Pitch)u2009(mm)
2.54, 6.35
Number of Positionsu2009
30
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT RCPT 24S+6P
TE Internal #
1-6450551-3
1-6450551-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。