TE Connectivity 1-6450552-8
- 收藏
- 对比
1-6450552-8
2460-1-6450552-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 31 Position, 2.54 mm / 6.35 mm [.1 in / .25 in] Centerline, Printed Circuit Board
1最小包装量--
1-6450552-8详情
TE Connectivity 1-6450552-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6450552-8
TE Internal Description
MBXL VERT RCPT 7HDP+24S
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
31
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
1-6450552-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。