TE Connectivity 1-6450820-5
- 收藏
- 对比
1-6450820-5
2460-1-6450820-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 26 Position, 6.35 mm / 2.54 mm [.25 in / .1 in] Centerline, MULTI-BEAM XLE
1最小包装量--
1-6450820-5详情
TE Connectivity 1-6450820-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
MBXLE VERT HDR 6P20S
TE Internal #
1-6450820-5
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
26
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
1-6450820-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。