TE Connectivity 1-6450831-3
- 收藏
- 对比
1-6450831-3
2460-1-6450831-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 42 Position, 5.71 mm / 2.54 mm [.225 in / .1 in] Centerline, MULTI-BEAM XLE
1最小包装量--
1-6450831-3详情
TE Connectivity 1-6450831-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6450831-3
TE Internal Description
MBXLE R/A HDR 32S+10P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
42
Centerline (Pitch)u2009(mm)
2.54, 5.71
Centerline (Pitch)u2009(in)
.1, .225
1-6450831-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。