TE Connectivity 1-6450831-6
- 收藏
- 对比
1-6450831-6
2460-1-6450831-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 26 Position, 6.35 mm / 2.54 mm [.25 in / .1 in] Centerline, MULTI-BEAM XLE
1最小包装量--
1-6450831-6详情
TE Connectivity 1-6450831-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
26
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
TE Internal Description
MBXLE R/A HDR 16S+10P
TE Internal #
1-6450831-6
1-6450831-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。