TE Connectivity 1-6450844-8
- 收藏
- 对比
1-6450844-8
2460-1-6450844-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 24 Position, 5.08 mm / 2.54 mm [.2 in / .1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
1-6450844-8详情
TE Connectivity 1-6450844-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6450844-8
TE Internal Description
MBXL R/A HDR STR 2HDP+20S+2HDP
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
24
Centerline (Pitch)u2009(mm)
2.54, 5.08
Centerline (Pitch)u2009(in)
.1, .2
1-6450844-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。