TE Connectivity 1-6450849-6
- 收藏
- 对比
1-6450849-6
2460-1-6450849-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 40 Position, 5.08 mm / 2.54 mm / 7.62 mm [.2 in / .1 in / .3 in] Centerline
1最小包装量--
1-6450849-6详情
TE Connectivity 1-6450849-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
40
Centerline (Pitch)u2009(mm)
2.54, 5.08, 7.62
Centerline (Pitch)u2009(in)
.1, .2, .3
TE Internal Description
MBXLE R/A HDR 2ACP+1LP+32S+3HDP+1LP+1HDP
TE Internal #
1-6450849-6
1-6450849-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。