注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥133.823238
10
¥126.248338
100
¥119.102209
500
¥112.360573
1000
¥106.000539
TE Connectivity 1645526-1
- 收藏
- 对比
1645526-1
2460-1645526-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Housing for Male Terminals, Board-to-Board, 4 Position, 3 mm [.12 in] Centerline, Printed Circuit Board
--最小包装量--
¥
总价: ¥
1645526-1详情
TE Connectivity 1645526-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Power Connector Typeu2009
Header
TE Internal Description
UPM RA Header 4P Hi Current Connector
TE Internal #
1645526-1
Connector & Housing Typeu2009
外螺纹端子外壳
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
3u2009mmu2009[u2009.12u2009inu2009]
1645526-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。