TE Connectivity 1-646769-9
- 收藏
- 对比
1-646769-9
2460-1-646769-9
集成电路(IC)
--
大陆
立即发货

1-646769-9 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1-646769-9详情
TE Connectivity 1-646769-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
1-646769-9
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
未说明
Manufacturer Series
646769
Mounting Styles
STRAIGHT
Number of Rows Loaded
8
JESD-609代码
e0
连接器类型
板连接器
附加功能
POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
176
端子间距
2 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
PRESS FIT
触点表面处理 终端
TIN LEAD (20) OVER NICKEL
1-646769-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。