TE Connectivity 1-647401-8
- 收藏
- 对比
1-647401-8
2460-1-647401-8
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 18 Position, 3.96 mm [.156 in] Centerline, Crimp, 1 Row, Natural, Mating Retention, Wire & Cable, SL-156
1最小包装量--
1-647401-8详情
TE Connectivity 1-647401-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-647401-8
TE Internal Description
18P SL156 HSG W/RAMP,LRG OPEN
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
18
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
1-647401-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。