TE Connectivity 164892-3
- 收藏
- 对比
164892-3
2460-164892-3
集成电路(IC)
--
大陆
立即发货

164892-3 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
164892-3详情
TE Connectivity 164892-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
STAINLESS STEEL
安装选项1
#4-40
安装选项2
SCREW
Manufacturer Part Number
164892-3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
RoHS
Non-Compliant
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
装配项目名称
连接件
164892-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。