TE Connectivity 1650074-3
- 收藏
- 对比
1650074-3
2460-1650074-3
重型,重载连接器 - 触头
--
大陆
立即发货

Cross Referenced to TE CONNECTIVITY - Part AMP1650074-3
1最小包装量--
1650074-3详情
TE Connectivity 1650074-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
RoHS
Compliant
包装
Bulk
终端
Solder
连接器类型
Connector, Power
性别
Male
方向
Straight
屏蔽/屏蔽
Unshielded
1650074-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。