TE Connectivity 1650667-1
- 收藏
- 对比
1650667-1
2460-1650667-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, Wire & Cable, UL 94V-0, Standard Part - Not Glow Wire, Black
1最小包装量--
1650667-1详情
TE Connectivity 1650667-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1650667-1
TE Internal Description
750-07-0280M=HOUSING,PIN,FRONT
Alias #
750-07-0280M
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
1650667-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。