TE Connectivity 1651766-1
- 收藏
- 对比
1651766-1
2460-1651766-1
套管 - 电源连接器
--
大陆
立即发货

Busbar Connectors, Wire-to-Bus Bar, Wire & Cable, Thermoplastic, Black, Vertical, Copper Alloy, Power, Size 4mm, CROWN LINE
1最小包装量--
1651766-1详情
TE Connectivity 1651766-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Housing Coloru2009
Black
Housing Materialu2009
Thermoplastic
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Systemu2009
Wire-to-Bus Bar
Alias #
259-0272-00500
TE Internal Description
259-0272-00500=TA HOOD,LKG,#4
TE Internal #
1651766-1
1651766-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。