TE Connectivity 165292
- 收藏
- 对比
165292
2460-165292
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 20 – 16 AWG Wire Size, .5 – 1 mm² Wire Size, 1023.97 – 4108.69 CMA Wire Size, Stud Size M3.5
1最小包装量--
165292详情
TE Connectivity 165292重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
165292
TE Internal Description
SOLIS DIN 0.5-1.0 R M3.5
Alias #
A06177-000
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
20 – 16
Wire Sizeu2009(mm²)
.5 – 1
Wire Sizeu2009(CMA)
1023.97 – 4108.69
Stud Sizeu2009
M3.5
165292拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。