注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.067419
10
¥4.780584
100
¥4.509982
500
¥4.254704
1000
¥4.013868
TE Connectivity 165303
- 收藏
- 对比
165303
2460-165303
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 12 – 10 AWG Wire Size, 4 – 6 mm² Wire Size, 10383.311 – 16511.77 CMA Wire Size, Stud Size M6
--最小包装量--
¥
总价: ¥
165303详情
TE Connectivity 165303重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
M6
Wire Sizeu2009(CMA)
10383.311 – 16511.77
Wire Sizeu2009(mm²)
4 – 6
Wire Sizeu2009(AWG)
12 – 10
Ring & Spade Terminal Typeu2009
环舌
Alias #
AMPS-0-0165303-0
TE Internal Description
SOLIS DIN 4.0-6.0 R 1/4
TE Internal #
165303
165303拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。