注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.725452
10
¥8.231557
100
¥7.76562
500
¥7.326059
1000
¥6.911374
TE Connectivity 165305
- 收藏
- 对比
165305
2460-165305
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 12 – 10 AWG Wire Size, 4 – 6 mm² Wire Size, 10383.311 – 16511.77 CMA Wire Size, Stud Size M10
--最小包装量--
¥
总价: ¥
165305详情
TE Connectivity 165305重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
165305
TE Internal Description
SOLIS DIN 4.0-6.0 R M10
Alias #
AMPS-0-0165305-0
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
4 – 6
Wire Sizeu2009(CMA)
10383.311 – 16511.77
Stud Sizeu2009
M10
165305拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。