TE Connectivity 165536-2
- 收藏
- 对比
165536-2
2460-165536-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 15.5 – 13.5 AWG Wire Size, 1.5 – 2.5 mm² Wire Size, 3000 – 4919 CMA Wire Size, Mating Tab Width .25 in [6.35 mm]
1最小包装量--
165536-2详情
TE Connectivity 165536-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wire Sizeu2009(CMA)
3000 – 4919
Wire Sizeu2009(mm²)
1.5 – 2.5
Wire Sizeu2009(AWG)
15.5 – 13.5
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
PIDG POS.LOCK ASSY.
TE Internal #
165536-2
165536-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。