TE Connectivity 1655853-1
- 收藏
- 对比
1655853-1
2460-1655853-1
无类别的
--
大陆
立即发货

1655853-1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
1655853-1详情
TE Connectivity 1655853-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504910922KW116D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
1655853-1拓展信息







哦! 它是空的。