TE Connectivity 1658528-4
- 收藏
- 对比
1658528-4
2460-1658528-4
端子板 - 线对板
--
大陆
立即发货

Ribbon Cable Connectors, Wire-to-Board, 20 Position, 2.54 mm [.1 in] Centerline, Insulation Displacement (IDC), 2 Row, Receptacle
1最小包装量--
1658528-4详情
TE Connectivity 1658528-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1658528-4
TE Internal Description
636-2041LF FEM SOCKT,LEAD FREE
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
20
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Row-to-Row Spacingu2009
2.54u2009mmu2009[u2009.1u2009inu2009]
1658528-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。