TE Connectivity 1658543-2 (MOUSER REEL)
- 收藏
- 对比
1658543-2 (MOUSER REEL)
2460-1658543-2 (MOUSER REEL)
D-Sub,D 形连接器 - 触头
--
大陆
立即发货

D-Sub Contacts SOCKET CONT DUPL Reel of 1000
--最小包装量--
1658543-2 (MOUSER REEL)详情
TE Connectivity 1658543-2 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Unit Weight
0.016352 oz
Contact Sizes
20DF
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Copper
Part # Aliases
1658543-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Filtered
-
包装
Reel
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
1658543-2 (MOUSER REEL)拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。