TE Connectivity 1658894-2
- 收藏
- 对比
1658894-2
2460-1658894-2
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 4 Gb/s, Internal/External EMI Springs, SFP, Not Optional, 2 x 6
1最小包装量--
1658894-2详情
TE Connectivity 1658894-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lightpipe Optionsu2009
Not Optional
Pluggable I/O Applicationsu2009
SFP
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Data Rate (Max)u2009(Gb/s)
4
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
TE Internal Description
SFP 2X6 LP CAGE,PT
TE Internal #
1658894-2
1658894-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。