TE Connectivity 1658895-2
- 收藏
- 对比
1658895-2
2460-1658895-2
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 4 Gb/s, Internal/External EMI Springs, SFP, With Lightpipe, 2 x 6
1最小包装量--
1658895-2详情
TE Connectivity 1658895-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1658895-2
TE Internal Description
1SFP 2X6 CAGE & LIGHT PIPE KIT
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Data Rate (Max)u2009(Gb/s)
4
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
SFP
Lightpipe Optionsu2009
With Lightpipe
1658895-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。