TE Connectivity 1658945-1
- 收藏
- 对比
1658945-1
2460-1658945-1
可插拔连接器
--
大陆
立即发货

XFP, Cage Assembly, Double-Sided (Belly-to-Belly) Mount, 1 Port, 1 x 1, Data Rate (Max) 10 Gb/s, Cable-to-Board, Printed Circuit Board, XFP
--最小包装量--
1658945-1详情
TE Connectivity 1658945-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Data Rate (Max)u2009(Gb/s)
10
Port Matrix Configurationu2009
1 x 1
Number of Portsu2009
1
PCB Mounting Styleu2009
Double-Sided (Belly-to-Belly)
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
XFP CAGE ASSY w/o ELASTOMERIC GASKET
TE Internal #
1658945-1
1658945-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。