TE Connectivity 1-6609101-7
- 收藏
- 对比
1-6609101-7
2460-1-6609101-7
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, None, Vertical, Snap-In, IEC Input, .187 FASTON Output
1最小包装量--
1-6609101-7详情
TE Connectivity 1-6609101-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6609101-7
TE Internal Description
PSJ00D000=C1017
Alias #
PSJ00D000
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
1-6609101-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。