TE Connectivity 1-66108-5
- 收藏
- 对比
1-66108-5
2460-1-66108-5
触头 - 多用途
--
大陆
立即发货

Contact SKT Crimp ST Cable Mount Strip
1最小包装量--
1-66108-5详情
TE Connectivity 1-66108-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
亮锡
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
Body Orientation
Straight
Contact Sizes
16
Product Depth (mm)
2.41(mm)
Mounting Styles
Cable
For Use With
AMP Multimate III+ Series Housing Connectors
Unit Weight
0.018942 oz
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
Multimate
RoHS
Details
包装
卷带
系列
Multimate Type III+
连接器类型
CONNECTOR CIRCULAR
性别
Receptacle
子类别
Circular Connectors
触点类型
POWER
终端样式
Crimp
触点性别
SKT
产品类别
标准圆形触头
最大额定电流
13(A)
产品
Contacts
产品类别
标准圆形触头
1-66108-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。