TE Connectivity 1-66359-2 (Mouser Reel)
- 收藏
- 对比
1-66359-2 (Mouser Reel)
2460-1-66359-2 (Mouser Reel)
圆形连接器 - 触头
--
大陆
立即发货

Standard Circular Contacts III PIN 18-14 30AU Reel of 1000
1最小包装量--
1-66359-2 (Mouser Reel)详情
TE Connectivity 1-66359-2 (Mouser Reel)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Spare part
有
Accessory
有
Length of connection cable
30
Unit Weight
0.040177 oz
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
磷青铜
Part # Aliases
1-66359-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
Multimate
RoHS
Details
系列
Multimate Type III+
包装
Reel
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
标准圆形触头
产品
Contacts
产品类别
标准圆形触头
1-66359-2 (Mouser Reel)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。