TE Connectivity 1-66471-5
- 收藏
- 对比
1-66471-5
2460-1-66471-5
触头 - 多用途
--
大陆
立即发货

Contact PIN Wire Wrap ST Cable Mount Loose Piece
1最小包装量--
1-66471-5详情
TE Connectivity 1-66471-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
VH7281CS+8122G
Manufacturer
Johnson Controls
Body Orientation
Straight
Contact Sizes
16
Termination Method
Wire Wrap
Contact Materials
Brass
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
500
Brand
TE Connectivity
Tradename
Multimate
RoHS
Details
系列
MATE-N-LOK
包装
Bulk
性别
Pin
子类别
Circular Connectors
产品类别
标准圆形触头
屏蔽的
无
产品类别
标准圆形触头
产品长度
49.89 mm
1-66471-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。