TE Connectivity 1-66683-2
- 收藏
- 对比
1-66683-2
2460-1-66683-2
集成电路(IC)
--
大陆
立即发货

1-66683-2 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1-66683-2详情
TE Connectivity 1-66683-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
1-66683-2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.46
Manufacturer Series
66683
Contact Materials
Bronze
RoHS
Non-Compliant
终端
Crimp
连接器类型
Socket
Reach合规守则
unknown
连接器支持类型
连接器附件
绝缘直径
1.52 mm
1-66683-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。