TE Connectivity 1667706-1
- 收藏
- 对比
1667706-1
2460-1667706-1
套管 - 电源连接器
--
大陆
立即发货

Power Connector Tools, Worldwide, Li-Ion Battery Technology, Cross-Section Area (Copper Cable) 70 mm², Force 6 tons, 12 mm
1最小包装量--
1667706-1详情
TE Connectivity 1667706-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1667706-1
TE Internal Description
6E 70 CU
Alias #
A50900-000
Power Connector Tool Product Availabilityu2009
Worldwide
Power Connector Tool Technologyu2009
Li-Ion Battery Technology
Cross-Section Area (Copper Cable)u2009(mm²)
70
Forceu2009
6 tons
Power Connector Tool Sizeu2009(mm)
12
1667706-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。