TE Connectivity 166996-2
- 收藏
- 对比
166996-2
2460-166996-2
D-Sub,D 形连接器 - 触头
--
大陆
立即发货

D-Sub Connector Contacts
1最小包装量--
166996-2详情
TE Connectivity 166996-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Body Orientation
Straight
Contact Sizes
20
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
磷青铜
Tradename
AMPLIMITE
RoHS
Details
Filtered
-
包装
卷带
子类别
D-Sub Connectors
触点类型
POWER
触点性别
SKT
线规
28-32(AWG)
产品类别
Mixed Contact D-Sub Connectors
屏蔽的
NO
最大额定电流
1.2(A)
产品类别
D-Sub Mixed Contact Connectors
产品长度(mm)
14.1(mm)
166996-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。