TE Connectivity 1674311-1 (MOUSER REEL)
- 收藏
- 对比
1674311-1 (MOUSER REEL)
2460-1674311-1 (MOUSER REEL)
无类别的
--
大陆
立即发货

1674311-1 (MOUSER REEL) datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
1674311-1 (MOUSER REEL)详情
TE Connectivity 1674311-1 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
性别
Pin
屏蔽的
有
产品长度
45 mm
1674311-1 (MOUSER REEL)拓展信息







哦! 它是空的。