TE Connectivity 1676873C91
- 收藏
- 对比
1676873C91
2460-1676873C91
无类别的
--
大陆
立即发货

1676873C91 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
1676873C91详情
TE Connectivity 1676873C91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
1676873C91拓展信息







哦! 它是空的。