TE Connectivity 170023-1
- 收藏
- 对比
170023-1详情
TE Connectivity 170023-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Model
CO2-Sensor
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Reel
类型
Button Contact
子类别
Terminals
产品类别
Terminals
产品
专用终端
产品类别
Terminals
170023-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。