TE Connectivity 170234-1 (Cut Strip)
- 收藏
- 对比
170234-1 (Cut Strip)
2460-170234-1 (Cut Strip)
端子 - 适配器
--
大陆
立即发货

Terminals POSITIVE LOCK RECP Cut Strip of 100
1最小包装量--
170234-1 (Cut Strip)详情
TE Connectivity 170234-1 (Cut Strip)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Corsair
Package
Bag
Factory Pack QuantityFactory Pack Quantity
100
Wire Gauge Max
10 AWG
Part # Aliases
170234-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
系列
*
包装
切割胶带
性别
Female
子类别
Terminals
终端样式
Crimp
触点性别
Socket (Female)
线规
10 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
导线端子
安装角
-
产品类别
Terminals
170234-1 (Cut Strip)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。