TE Connectivity 170279-1 (Loose Piece)
- 收藏
- 对比
170279-1 (Loose Piece)
2460-170279-1 (Loose Piece)
矩形连接器 - 外壳
--
大陆
立即发货

Headers & Wire Housings 2 DIA PIN LANCE-LESS Loose Piece
1最小包装量--
170279-1 (Loose Piece)详情
TE Connectivity 170279-1 (Loose Piece)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Details
Mounting Styles
Cable Mount / Free Hanging
Minimum Operating Temperature
- 20 C
Maximum Operating Temperature
+ 105 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
170279-1
Unit Weight
0.015726 oz
包装
Bulk
类型
Terminals
应用
Wire-to-Board, Wire-to-Wire
终端样式
Crimp
触点性别
Pin (Male)
产品
Contacts
170279-1 (Loose Piece)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。