TE Connectivity 1705950-1
- 收藏
- 对比
1705950-1
2460-1705950-1
模块化连接器 - 插头
--
大陆
立即发货

RJ25 Connectors, Single Port, 1 x 1, Standard Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Alcoswitch SE
1最小包装量--
1705950-1详情
TE Connectivity 1705950-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1705950-1
TE Internal Description
Modular Jack SE, 6/6, Gold flash
Port Configurationu2009
单端口
Port Matrix Configurationu2009
1 x 1
Connector Profileu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
1705950-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。