TE Connectivity 1-709145-0
- 收藏
- 对比
1-709145-0
2460-1-709145-0
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Compression, ≤ 1 kV, Copper / Aluminum, Hexagonal Crimping, Aluminum-Copper, Indoor Use, Outdoor Use
1最小包装量--
1-709145-0详情
TE Connectivity 1-709145-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
21, 35
Compression Connector Conductor Materialu2009
Aluminum, Copper
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
Worldwide
TE Internal Description
MJPBS 35M-21CU
TE Internal #
1-709145-0
1-709145-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。