TE Connectivity 1-709221-4
- 收藏
- 对比
1-709221-4
2460-1-709221-4
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, EMEA, Compression, ≤ 36 kV, Copper, Hexagonal Crimping, Tinned Cu, Indoor Use, Outdoor Use, Copper Palm, Terminal Lug
1最小包装量--
1-709221-4详情
TE Connectivity 1-709221-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
400
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 36
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
EMEA
Alias #
CJ4285-000
TE Internal Description
DPD7 400 60x60 NP T
TE Internal #
1-709221-4
1-709221-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。