TE Connectivity 1-709523-1
- 收藏
- 对比
1-709523-1
2460-1-709523-1
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, EMEA, Crimp, ≤ 1 kV, Copper, Hexagonal or Indent Crimping, Copper, Indoor Use, Outdoor Use, Palm Hole Diameter 12.8, SIMEL XCT
1最小包装量--
1-709523-1详情
TE Connectivity 1-709523-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-709523-1
TE Internal Description
XCT 240-12
Alias #
CA0730-000
Compression Connector Product Availabilityu2009
EMEA
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
240
1-709523-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。