TE Connectivity 1710664-1
- 收藏
- 对比
1710664-1
2460-1710664-1
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, CSA, Tinned Cu, Outdoor Use, 750 – 500 kcmil, Junction Link
1最小包装量--
1710664-1详情
TE Connectivity 1710664-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Typeu2009
CSA
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
AMERICAS
Alias #
AMPS-0-1710664-1
TE Internal Description
CKSR075S050TNT
TE Internal #
1710664-1
1710664-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。