TE Connectivity 1710723-6
- 收藏
- 对比
1710723-6
2460-1710723-6
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, EMEA / AMERICAS / ANZPAC, ≤ 15 kV, Overhead Distribution / Overhead Transmission, AAC Cable 556.5
1最小包装量--
1710723-6详情
TE Connectivity 1710723-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1710723-6
TE Internal Description
15kILD-KS9C-w/T-556.5
Alias #
AMPS-0-1710723-6
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 15
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
477 (26/7), 556.5 (18/1)
Wire Size (AAC Cable)u2009
556.5
1710723-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。