TE Connectivity 1710723-9
- 收藏
- 对比
1710723-9
2460-1710723-9
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, EMEA / ASIA / ANZPAC, ≤ 15 kV, Overhead Transmission / Overhead Distribution, AAC Cable 954
1最小包装量--
1710723-9详情
TE Connectivity 1710723-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1710723-9
TE Internal Description
15kILD-KS9C-w/T-954
Alias #
AMPS-0-1710723-9
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 15
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
795 (24/7, 26/7, 30/7, 30/19, 54/7)
Wire Size (AAC Cable)u2009
954
1710723-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。