TE Connectivity 1710724-4
- 收藏
- 对比
1710724-4
2460-1710724-4
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, AMERICAS / EMEA / ANZPAC, ≤ 15 kV, Overhead Distribution / Overhead Transmission, AAC Cable 750 / 715 / 795
1最小包装量--
1710724-4详情
TE Connectivity 1710724-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1710724-4
TE Internal Description
15kILD-XL-FRAME-KR9C
Alias #
AMPS-0-1710724-4
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 15
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
477 (26/7), 556.5 (24/7, 26/7, 30/7), 605 (24/7, 26/7), 605 (30/19), 636 (18/1, 36/1), 636 (24/7, 26/7, 30/19), 666.6 (24/7, 26/7, 30/7), 795 (24/7, 26/7, 30/7, 30/19, 54/7), 795 (36/1, 42/7, 45/7)
Wire Size (AAC Cable)u2009
600, 636, 650, 700, 715, 750, 795, 954
1710724-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。