TE Connectivity 1710725-1
- 收藏
- 对比
1710725-1
2460-1710725-1
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, AMERICAS / EMEA / ASIA, ≤ 15 kV, Overhead Distribution / Overhead Transmission, AAC Cable 1/0
1最小包装量--
1710725-1详情
TE Connectivity 1710725-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Size (AAC Cable)u2009
1/0
Wire Size (ACSR Cable)u2009
1/0 (6/1), 2/0 (6/1)
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 15
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
AMPS-0-1710725-1
TE Internal Description
15kILD-KR9C-w/T-1/0
TE Internal #
1710725-1
1710725-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。