TE Connectivity 1710729-2
- 收藏
- 对比
1710729-2
2460-1710729-2
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, ASIA / AMERICAS / EMEA, ≤ 29 kV, Overhead Distribution / Overhead Transmission, AAC Cable 4/0
1最小包装量--
1710729-2详情
TE Connectivity 1710729-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
AMPS-0-1710729-2
TE Internal Description
29kILD-KR9C-w/T-4/0
TE Internal #
1710729-2
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 29
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
3/0 (6/1), 4/0 (6/1)
Wire Size (AAC Cable)u2009
4/0
1710729-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。