TE Connectivity 1710729-6
- 收藏
- 对比
1710729-6
2460-1710729-6
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, EMEA / ANZPAC / ASIA, ≤ 29 kV, Overhead Transmission / Overhead Distribution, AAC Cable 556.5
1最小包装量--
1710729-6详情
TE Connectivity 1710729-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Size (AAC Cable)u2009
556.5
Wire Size (ACSR Cable)u2009
477, 556.5
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 29
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
AMPS-0-1710729-6
TE Internal Description
29kILD-KR9C-w/T-556.5
TE Internal #
1710729-6
1710729-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。