TE Connectivity 1710729-8
- 收藏
- 对比
1710729-8
2460-1710729-8
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, EMEA / AMERICAS / ASIA, ≤ 29 kV, Overhead Distribution / Overhead Transmission, AAC Cable 715 / 795 / 750
1最小包装量--
1710729-8详情
TE Connectivity 1710729-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Size (AAC Cable)u2009
715, 750, 795
Wire Size (ACSR Cable)u2009
605 (30/19), 636 (26/7, 24/7, 30/19), 666.6 (24/7, 26/7), 795 (36/1, 42/7, 45/7)
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 29
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
AMPS-0-1710729-8
TE Internal Description
29kILD-KR9C-T715.5-795
TE Internal #
1710729-8
1710729-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。