TE Connectivity 1710731-4
- 收藏
- 对比
1710731-4
2460-1710731-4
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, AMERICAS / EMEA / ASIA, ≤ 35 kV, Overhead Transmission / Overhead Distribution, AAC Cable 350 / 397.5 / 336.4
1最小包装量--
1710731-4详情
TE Connectivity 1710731-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Size (AAC Cable)u2009
336.4, 350, 397.5
Wire Size (ACSR Cable)u2009
266.8 (26/7), 336.4 (18/1, 26/7, 30/7)
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 35
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
AMPS-0-1710731-4
TE Internal Description
35kILD-KS9C-T336.4-397.5
TE Internal #
1710731-4
1710731-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。