TE Connectivity 1710733-7
- 收藏
- 对比
1710733-7
2460-1710733-7
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, China / ASIA / EMEA, ≤ 35 kV, Overhead Transmission / Overhead Distribution, AAC Cable 700 / 650 / 636
1最小包装量--
1710733-7详情
TE Connectivity 1710733-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1710733-7
TE Internal Description
35kILD-KR9C-w/T-600-700
Alias #
AMPS-0-1710733-7
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 35
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
477, 556.5, 605, 666.6 (24/7, 26/7)
Wire Size (AAC Cable)u2009
600, 636, 650, 700
1710733-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。